The ZWQ80-5225/L is a 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction. It features a floating, adjustable fourth output set to 5V with a current capacity of 9.0A under forced air cooling and a voltage range of 2.0-5.25V. The main outputs are 5V at 10.0A, ±12/15V at 2.5A each, with ≤120mV output ripple. It has a low-profile enclosure measuring 93.5 × 35 × 210 mm, complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 4 OUTPUT, 80W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):104W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 265V AC
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWQ80-5225/L | 10K0803 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 4 Output, 80W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 4 outputs Power Factor Corrected Peak Power Capability | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |