The ZWQ80-5225/A is a 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction. It features a low-profile design at 93.5 × 35 × 210 mm, suitable for 1U enclosures, and includes a floating, adjustable fourth output set to 5V with a current rating of 9.0A under forced air cooling. The main outputs are +5V/8A, +12/+15V/2.5A, and -12/-15V/2.5A, with output voltage accuracy of ±5% for V2 and V3. It operates convection-cooled from -10°C to 60°C and is compliant with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, ENCLOSED, 4 O/P, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Length:225mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWQ80-5225/A | 88K2033 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 4 outputs Power Factor Corrected Peak Power Capability | |
| Operating Temperature | -10 to 50 C (14 to 122 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |