The ZWQ80-5224 is an 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction. It features a fixed 5V output at up to 8A convection-cooled, dual ±12V/15V outputs each rated at 2A, and a floating, adjustable fourth output of 24V at up to 1.5A convection-cooled, programmable between 22.8V and 25.2V. The unit measures 93.5 × 35 × 210 mm and is designed for low-profile, 1U enclosures. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 4 Output 5V 12V -12V 24V 8A, 2A, 2A, 1.5A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 4 OUTPUT, 80W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):104W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWQ80-5224 | 285-ZWQ80-5224-ND | 10K0799 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 4 Output, 80W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | 4 outputs Power Factor Corrected Peak Power Capability | Power Factor Correction | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |