Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019370-ZWQ1305223/A
Length: 225.044 mm
Approvals: CE
Frequency: 63 Hz
Height: 35.052 mm
Power Rating: 130 W
Number of Pins: 24
Isolation Voltage: 3 kV
Number of Outputs: 4
Output Current: 15 A
Voltage - Output 1: 5 V
Voltage - Output 2: 12 V
Voltage - Output 3: -12 V
Efficiency: 72 %
Output Power: 149.6 W
Output Voltage: 5 V
Width: 105.918 mm
Voltage - Output 4: 3.3 V
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): ZWQ805222/A; ZWQ805224; ZWQ805223; MPQ-200C; MPT-200C; MPQ-200FZWQ 130 5223/A; ZWQ130-5223/A; ZWQ1305223A;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 106 mm
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Current Rating: 2.6 A
Max Power Dissipation: 130 W
Max Output Current: 10 A
Current - Output 1: 19 A
Max Output Power: 149.6 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019370-ZWQ1305223/A |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZWQ1305223/A |