The ZWQ130-5222/A is a 130W quad-output AC-DC power supply with a low-profile, 1U-high design measuring 106 x 35 x 225 mm, featuring a floating adjustable fourth output and power factor correction for global input voltage compatibility (85-265VAC). It provides outputs of 5V/19A, +12/+15V/5A, -12/-15V/5A, and 12V/5A, with a hold-up time of 20ms, efficiency of 72%, and operates from -10°C to 70°C under forced air cooling. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, ENCLOSED, 4 O/P, 130W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:130W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Product Range:ZWQ Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWQ130-5222/A | 3770752 | 10K0782 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Ac-Dc Converter, Enclosed, 4 O/p, 130W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||
| Features | 4 outputs Power Factor Corrected Peak Power Capability | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | RoHS Compliant |