The ZWD225PAF-0524 is a 225W dual-output AC-DC power supply with 5V at 5A and 24V at 9A, offering 200% peak power capability on the 24V output for up to 18A in short pulses. It accepts a universal input range of 85-265VAC and features power factor correction, convection cooling, and remote on/off control via the 24V output. The unit measures 222 x 95 x 45 mm and is available with optional mounting brackets or terminal connectors. It operates from -10°C to +70°C with linear derating above 50°C, meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 2 Output 5V 24V 5A, 9A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 5V/24V, 5A/9A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):225W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWD225PAF-0524/JL | 285-ZWD225PAF-0524/JL-ND | 10K0776 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V/24V, 5A/9A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant | |
| DC Output Voltage | 5.0 to 24.0 volts | 5.0 volts |