TDK-Lambda Americas Inc. AC-DC Power Supplies ZWD225PAF-0524/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWD225PAF-0524/A is a 225W dual-output AC-DC power supply with 5V and 24V outputs, featuring 200% peak power capability on the 24V rail up to 18A for short durations. It accepts universal input from 85 to 265VAC and includes power factor correction meeting EN61000-3-2. The unit is convection-cooled, has an operating temperature range of -10°C to +60°C with derating from 40°C to 60°C due to the /A cover option, and measures 222 x 95 x 45 mm. It complies with IEC/UL/CSA/EN62368-1, 60950-1, and carries CE Mark, EN55022-B, FCC Class B, and EN61000-4 series immunity standards. The output voltages are individually adjustable, and remote on/off is available via the 24V output. The unit includes overcurrent and overvoltage protection, with a minimum hold-up time of 20ms on the 24V output at full load. Efficiency reaches 83% at 200VAC input. The /A suffix indicates inclusion of a cover and L-bracket.

Datasheet Summary
Powered by GS/AI

The ZWD225PAF-0524/A is a 225W dual-output AC-DC power supply with 5V and 24V outputs, featuring 200% peak power capability on the 24V rail up to 18A for short durations. It accepts universal input from 85 to 265VAC and includes power factor correction meeting EN61000-3-2. The unit is convection-cooled, has an operating temperature range of -10°C to +60°C with derating from 40°C to 60°C due to the /A cover option, and measures 222 x 95 x 45 mm. It complies with IEC/UL/CSA/EN62368-1, 60950-1, and carries CE Mark, EN55022-B, FCC Class B, and EN61000-4 series immunity standards. The output voltages are individually adjustable, and remote on/off is available via the 24V output. The unit includes overcurrent and overvoltage protection, with a minimum hold-up time of 20ms on the 24V output at full load. Efficiency reaches 83% at 200VAC input. The /A suffix indicates inclusion of a cover and L-bracket.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWD225PAF-0524/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWD225PAF-0524/A
AC-DC Power Supplies ZWD225PAF-0524/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V/24V, 5A/9A; Power Supply Approvals Tdk-Lambda - 10K0773 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/24V, 5A/9A; Power Supply Approvals Tdk-Lambda
10K0773
Power Supply, Ac-Dc, 5V/24V, 5A/9A; Power Supply Approvals Tdk-Lambda 10K0773
POWER SUPPLY, AC-DC, 5V/24V, 5A/9A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:225W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V; Output Current - Output 2:9A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/24V, 5A/9A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:225W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V; Output Current - Output 2:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWD225PAF-0524/A 10K0773
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 5V/24V, 5A/9A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
DC Output Voltage 5.0 to 24.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details