TDK-Lambda Americas Inc. AC-DC Power Supplies ZWD100PAF-0524/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWD100PAF-0524/A is a 100W dual-output AC-DC power supply with 5V and 24V outputs, designed for industrial applications such as factory automation and printer drives. It features a universal input range of 85-265VAC, power factor correction, and 200% peak power capability on the 24V output for transient loads. The unit is convection-cooled, measures 222 x 75 x 35 mm, and includes an /A cover and L bracket option. It operates from −10°C to +60°C with linear derating from 40°C to 60°C, meets IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and complies with EN55022-B, FCC Class B, and EN61000-4 series immunity requirements. The supply includes individual output adjustment, remote on/off control via the 24V output, and a 2-year warranty.

Datasheet Summary
Powered by GS/AI

The ZWD100PAF-0524/A is a 100W dual-output AC-DC power supply with 5V and 24V outputs, designed for industrial applications such as factory automation and printer drives. It features a universal input range of 85-265VAC, power factor correction, and 200% peak power capability on the 24V output for transient loads. The unit is convection-cooled, measures 222 x 75 x 35 mm, and includes an /A cover and L bracket option. It operates from −10°C to +60°C with linear derating from 40°C to 60°C, meets IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and complies with EN55022-B, FCC Class B, and EN61000-4 series immunity requirements. The supply includes individual output adjustment, remote on/off control via the 24V output, and a 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWD100PAF-0524/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWD100PAF-0524/A
AC-DC Power Supplies ZWD100PAF-0524/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZWD100PAF-0524/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWD100PAF-0524/A-ND
AC DC Converters 285-ZWD100PAF-0524/A-ND
Enclosed AC DC Converters 2 Output 5V 24V 5A, 4A 85 ~ 265 VAC Input

Enclosed AC DC Converters 2 Output 5V 24V 5A, 4A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V/24V, 5A/4A; Power Supply Approvals Tdk-Lambda - 10K0755 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/24V, 5A/4A; Power Supply Approvals Tdk-Lambda
10K0755
Power Supply, Ac-Dc, 5V/24V, 5A/4A; Power Supply Approvals Tdk-Lambda 10K0755
POWER SUPPLY, AC-DC, 5V/24V, 5A/4A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V; Output Current - Output 2:4A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/24V, 5A/4A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:24V; Output Current - Output 2:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWD100PAF-0524/A 285-ZWD100PAF-0524/A-ND 10K0755
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V/24V, 5A/4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
DC Output Voltage 5.0 to 24.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details