TDK-Lambda Americas Inc., High Power Division Bench Power Supply, Prog, 1Ch, 60V, 3.5A; Power Supply Output Type Tdk-Lambda ZUP60-3.5-LU

Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 3.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:210W; Plug Type:US
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 3.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:210W; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 60V, 3.5A; Power Supply Output Type Tdk-Lambda - 24C1011 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 60V, 3.5A; Power Supply Output Type Tdk-Lambda
24C1011
Bench Power Supply, Prog, 1Ch, 60V, 3.5A; Power Supply Output Type Tdk-Lambda 24C1011
BENCH POWER SUPPLY, PROG, 1CH, 60V, 3.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:210W; Plug Type:US

BENCH POWER SUPPLY, PROG, 1CH, 60V, 3.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:210W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24C1011
Product Name Bench Power Supply, Prog, 1Ch, 60V, 3.5A; Power Supply Output Type Tdk-Lambda
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6911-ea-pub-10360-480-6u-wc-32130 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details