TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP60-14

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - ZUP60-14-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP60-14-ND
Power Supplies (Test, Bench) ZUP60-14-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 60V, 14A; Power Supply Output Type Tdk-Lambda - 87H5115 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 60V, 14A; Power Supply Output Type Tdk-Lambda
87H5115
Bench Power Supply, Prog, 1Ch, 60V, 14A; Power Supply Output Type Tdk-Lambda 87H5115
BENCH POWER SUPPLY, PROG, 1CH, 60V, 14A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:14A; Power Rating:840W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 60V, 14A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:14A; Power Rating:840W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZUP60-14-ND 87H5115
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 60V, 14A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1242182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details