The ZUP60-14 is a programmable DC power supply delivering 60 V and 14 A at 840 W output. It operates in constant voltage or constant current mode with built-in RS232 and RS485 interfaces, remote sensing up to 0.5 V compensation, and a 3.5-digit voltage display accurate to 0.2% ± 2 digits. Voltage programming accuracy is 0.02% + 20 mV, and current accuracy is 0.4% + 40 mA. It supports series operation of up to two units and parallel operation of up to five units in master-slave mode. The supply accepts 85-265 VAC input, has a 20 ms hold-up time at 100 VAC, and complies with UL3111-1 and EN61010-1 safety standards. It features overvoltage, overcurrent, and overtemperature protection, internal fan cooling, and is designed for bench or rack mounting. Dimensions are 19.2 × 7.8 × 18.6 cm. Operating temperature range is 0°C to 50°C, with a 3-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
BENCH POWER SUPPLY, PROG, 1CH, 60V, 14A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:14A; Power Rating:840W; Plug Type:US
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZUP60-14/LU | ZUP60-14/LU-ND | 87H5116 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, Prog, 1Ch, 60V, 14A; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | |
| Technology | Switching Power Supply | ||
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 | ROHS COMP |