The ZUP6-66 is a programmable DC power supply offering 0-6 V and 0-66 A output with a maximum power of 396 W. It features constant voltage and constant current modes, built-in RS232 and RS485 communication interfaces, digital displays for voltage and current, and supports remote control via TTL or dry contact. The unit has a programmable voltage accuracy of ±0.02% + 8 mV and current accuracy of ±0.4% + 40 mA. Output ripple is 50 mVpp from 5 Hz to 1 MHz and 50 mVpp from 20 MHz bandwidth. Efficiency is 74% at 100 VAC and 77% at 200 VAC. It weighs 3.2 kg and operates from 85-265 VAC input. The supply is bench or rack mountable, includes thermal and overvoltage protection, and meets UL3111-1, EN61010-1, and CE safety standards. It complies with EN55022-B and FCC Class B EMI limits. The unit has a 3-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 66A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
POWER SUPPLY, BENCH, 6V, 396W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:66A; Power Rating:396W; Supply Voltage Min:85VAC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZUP6-66/U | 285-1684-ND | 04M4632 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, 6V, 396W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | |
| Technology | Switching Power Supply | ||
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 | RoHS Compliant |