The ZUP6-66 is a programmable DC power supply providing 0-6 V and 0-66 A at 396 W maximum. It operates in constant voltage or constant current mode with built-in RS232 and RS485 interfaces. Voltage programming accuracy is ±0.02% + 8 mV, and current accuracy is ±0.4% + 40 mA. Output ripple is 5 mV (5 Hz-1 MHz) and 50 mV (20 MHz bandwidth). It supports remote sensing up to 0.5 V per cable, uses 0-4 V or 0-4 kΩ for programming, and accepts 85-265 VAC input. Efficiency is 74% at 100 VAC and 77% at 200 VAC. Weight is 3.2 kg. The unit includes overvoltage protection, thermal shutdown, and complies with UL3111-1, EN61010-1, and CE standards. Bench or rack mountable.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
BENCH POWER SUPPLY, PROG, 1CH, 6V, 66A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:66A; Power Rating:396W; Plug Type:US
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZUP6-66/LUW | 87H5114 |
| Product Name | Programmable Power Supplies | Bench Power Supply, Prog, 1Ch, 6V, 66A; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 |