TDK-Lambda Americas Inc., High Power Division Power Supply, Bench, Adj, 6V/33A, Cal Du; Power Supply Output Type Tdk-Lambda ZUP6-33/U CAL DU

Description
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 6V/33A, Cal Du; Power Supply Output Type Tdk-Lambda - 12AC6013 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 6V/33A, Cal Du; Power Supply Output Type Tdk-Lambda
12AC6013
Power Supply, Bench, Adj, 6V/33A, Cal Du; Power Supply Output Type Tdk-Lambda 12AC6013
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6013
Product Name Power Supply, Bench, Adj, 6V/33A, Cal Du; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details