TDK-Lambda Americas Inc. Programmable Power Supplies ZUP6-33/LUW

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - ZUP6-33/LUW - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
ZUP6-33/LUW
Programmable Power Supplies ZUP6-33/LUW
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - ZUP6-33/LUW-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP6-33/LUW-ND
Power Supplies (Test, Bench) ZUP6-33/LUW-ND
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 33A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 33A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 6V, 33A; Power Supply Output Type Tdk-Lambda - 06H2999 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 6V, 33A; Power Supply Output Type Tdk-Lambda
06H2999
Bench Power Supply, Prog, 1Ch, 6V, 33A; Power Supply Output Type Tdk-Lambda 06H2999
BENCH POWER SUPPLY, PROG, 1CH, 6V, 33A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:US

BENCH POWER SUPPLY, PROG, 1CH, 6V, 33A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZUP6-33/LUW ZUP6-33/LUW-ND 06H2999
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 6V, 33A; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply; 1
Technology Switching Power Supply
Features Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN300-8-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details