The ZUP6-33 is a programmable DC power supply offering constant voltage and constant current modes, with a voltage range of 0-6 V and a current range of 0-33 A, delivering up to 198 W. It features built-in RS232 and RS485 communication interfaces, digital meters for voltage and current display, and remote sensing capability with up to 0.5 V compensation per cable. The unit supports bench or rack mounting, has a front panel terminal option rated for 20 A maximum, and includes last setting memory and overvoltage protection. Voltage programming resolution is better than 0.028% of rated voltage, with accuracy of 0.02% + 5 mV. Current programming accuracy is 0.4% + 40 mA. It operates from 85-265 VAC input, has a weight of 2.9 kg, and meets UL3111-1, EN61010-1, and CE Mark safety standards. Efficiency is 69% at 100 VAC and 72% at 200 VAC.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 33A Output 200W Features Memory, Programmable, RS232 and RS485 Interface
BENCH POWER SUPPLY, PROG, 1CH, 6V, 33A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:US
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZUP6-33/LU | ZUP6-33/LU-ND | 87H5112 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, Prog, 1Ch, 6V, 33A; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | |
| Technology | Switching Power Supply | ||
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 |