TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP6-132

Description
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 132A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet
Description
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 132A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - ZUP6-132-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP6-132-ND
Power Supplies (Test, Bench) ZUP6-132-ND
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 132A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 132A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 6V, 132A; Power Supply Output Type Tdk-Lambda - 87H5108 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 6V, 132A; Power Supply Output Type Tdk-Lambda
87H5108
Bench Power Supply, Prog, 1Ch, 6V, 132A; Power Supply Output Type Tdk-Lambda 87H5108
BENCH POWER SUPPLY, PROG, 1CH, 6V, 132A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:132A; Power Rating:792W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 6V, 132A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:132A; Power Rating:792W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZUP6-132-ND 87H5108
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 6V, 132A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP
DC Output Voltage 0.0 to 6.0 volts 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details