TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP36-24

Description
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 24A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote
Description
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 24A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda ZUP36-24 is a programmable bench power supply designed for versatile applications. It offers a single output with a voltage range of 0 to 36V and a maximum current of 24A, providing a total power rating of 864W. The power supply features constant voltage and constant current modes, ensuring stable output under varying load conditions. Key specifications include built-in RS232 and RS485 communication interfaces for remote control and monitoring, as well as digital meters for real-time voltage and current display. The unit supports series and parallel operation, allowing for expanded configurations if needed. It operates within an AC input voltage range of 85-265VAC and has a temperature range of 0°C to 50°C for operation. Safety features include overvoltage shutdown and thermal protection, complying with various safety standards such as UL3111-1 and EN61010-1. The power supply is also designed with a high power factor correction, ensuring efficient operation. The ZUP36-24 is suitable for engineers looking for a reliable and flexible power supply solution for testing and development purposes.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda ZUP36-24 is a programmable bench power supply designed for versatile applications. It offers a single output with a voltage range of 0 to 36V and a maximum current of 24A, providing a total power rating of 864W. The power supply features constant voltage and constant current modes, ensuring stable output under varying load conditions. Key specifications include built-in RS232 and RS485 communication interfaces for remote control and monitoring, as well as digital meters for real-time voltage and current display. The unit supports series and parallel operation, allowing for expanded configurations if needed. It operates within an AC input voltage range of 85-265VAC and has a temperature range of 0°C to 50°C for operation. Safety features include overvoltage shutdown and thermal protection, complying with various safety standards such as UL3111-1 and EN61010-1. The power supply is also designed with a high power factor correction, ensuring efficient operation. The ZUP36-24 is suitable for engineers looking for a reliable and flexible power supply solution for testing and development purposes.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - ZUP36-24-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP36-24-ND
Power Supplies (Test, Bench) ZUP36-24-ND
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 24A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 24A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
DC Power Supply - ZUP36-24 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ZUP36-24
DC Power Supply ZUP36-24
The ZUP36-24 is a 864 W, 36 V, 24 A dc power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Constant Voltage/Constant Current Built-in RS-232 & RS-485 Interface An embedded Microprocessor controller Digital Encoder Knob Software Calibration Last Setting Memory Parallel Operation (Master/Slave) Active Current Sharing External Voltage or Resistance Programming Active Power Factor Correction: 99% 85~265Vac Universal Input Voltage 19" Rack Mounted ATE and OEM Worldwide Safety Agency Approvals CE Mark for LVD and EMC Regulation Applications Industrial Test Specifications: Output Voltage Range: 0-36 V Output Current Range: 0-24 A Maximum Power: 864 W Ripple 5 Hz-1 MHz: 5 mV Noise 20 MHz BW: 70 mV Ripple 5 Hz-1 MHz: 30 mA Efficiency (100/200 VAC): 80/84 % Load Regulation: 2mV + 0.005% over 0 - 100% load change Line Regulation: 1mV + 0.005% over 85 - 132 or 170 - 265VAC line change Recovery Time: 0.2ms Temperature Coefficient: 30ppm/°C following 30 minute warm up Temperature Drift: 0.01% + 2mV change in output Up programming response time: 50 - 60ms Down programming response time (CV): 50ms Load Regulation: 0.07% + 10mA on 800W models Line Regulation: 0.01% + 5mA on 800W models Temperature Coefficient: 100ppm/°C from rated current after 30 minute warm up time Temperature Drift: 0.05% + 10mA 800W models Prog Voltage resolution: Better than 0.028% of rated voltage Prog Voltage accuracy: .02%+20mV Prog Current resolution: Better than 0.03% of rated output current Prog Current accuracy: 0.4% + 40mA Overvoltage Shutdown: 0-40 Thermal Protection: Over temperature protected Display - Voltage: 3 digits Display - Status: CV / CC, Alarm, Foldback, Local/Remote, On/Off Remote On/Off: TTL signal or dry contact relay Output Good: Open Collector Voltage & Current Programming: By either Voltage (0-4V) or Resistance (0-4k) Remote Sense: Up to 0.5V compensation per output cable Communication Interface: RS232 & RS485 standard, IEEE488 optional Series & Parallel Operation: Series: Up to two units; Parallel: Up to five units in master-slave configuration AC Input Voltage range: 85-265VAC (47-63Hz) Inrush Current (100/200VAC): 30A Hold Up Time (Typ) at 100VAC: 20 ms Power Factor Correction: Complies with EN61000-3 Class A (0.99 typ) Temperature Range: Operating: 0 - 50°C; Storage: -20 to +70°C Humidity (non condensing): Operating: 30 - 90% RH, Storage 10 - 95%RH Cooling: Internal fan Withstand Voltage: Input to Ground 2kVAC, Input to Output 3kVAC, Output to Ground 500VAC for 1 min Isolation Resistance: >100M at 25°C & 70% RH Vibration & Shock (non-op.): Vibration:10-55 Hz(1 min.) 2G constant X, Y, Z, when correctly mounted; Shock: <20G Safety Agency Approvals: UL3111-1, EN61010-1, CE Mark Conducted & Radiated EMI: EN55022-B conducted, A radiated, FCC Class B conducted, A radiated, VCCI-2 conducted, -1 radiated The TDK Lambda ZUP36-24 is a 0-36 V, 0-24 A Zero up programmable DC Power Supply with an output power of 864 Watts. The ZUP36-24 is perfect for Industrial and Test applications.

The ZUP36-24 is a 864 W, 36 V, 24 A dc power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Constant Voltage/Constant Current
  • Built-in RS-232 & RS-485 Interface
  • An embedded Microprocessor controller
  • Digital Encoder Knob
  • Software Calibration
  • Last Setting Memory
  • Parallel Operation (Master/Slave) Active Current Sharing
  • External Voltage or Resistance Programming
  • Active Power Factor Correction: 99%
  • 85~265Vac Universal Input Voltage
  • 19" Rack Mounted ATE and OEM
  • Worldwide Safety Agency Approvals
  • CE Mark for LVD and EMC Regulation

Applications

  • Industrial
  • Test

Specifications:

  • Output Voltage Range: 0-36 V
  • Output Current Range: 0-24 A
  • Maximum Power: 864 W
  • Ripple 5 Hz-1 MHz: 5 mV
  • Noise 20 MHz BW: 70 mV
  • Ripple 5 Hz-1 MHz: 30 mA
  • Efficiency (100/200 VAC): 80/84 %
  • Load Regulation: 2mV + 0.005% over 0 - 100% load change
  • Line Regulation: 1mV + 0.005% over 85 - 132 or 170 - 265VAC line change
  • Recovery Time: 0.2ms
  • Temperature Coefficient: 30ppm/°C following 30 minute warm up
  • Temperature Drift: 0.01% + 2mV change in output
  • Up programming response time: 50 - 60ms
  • Down programming response time (CV): 50ms
  • Load Regulation: 0.07% + 10mA on 800W models
  • Line Regulation: 0.01% + 5mA on 800W models
  • Temperature Coefficient: 100ppm/°C from rated current after 30 minute warm up time
  • Temperature Drift: 0.05% + 10mA 800W models
  • Prog Voltage resolution: Better than 0.028% of rated voltage
  • Prog Voltage accuracy: .02%+20mV
  • Prog Current resolution: Better than 0.03% of rated output current
  • Prog Current accuracy: 0.4% + 40mA
  • Overvoltage Shutdown: 0-40
  • Thermal Protection: Over temperature protected
  • Display - Voltage: 3 digits
  • Display - Status: CV / CC, Alarm, Foldback, Local/Remote, On/Off
  • Remote On/Off: TTL signal or dry contact relay
  • Output Good: Open Collector
  • Voltage & Current Programming: By either Voltage (0-4V) or Resistance (0-4k)
  • Remote Sense: Up to 0.5V compensation per output cable
  • Communication Interface: RS232 & RS485 standard, IEEE488 optional
  • Series & Parallel Operation: Series: Up to two units; Parallel: Up to five units in master-slave configuration
  • AC Input Voltage range: 85-265VAC (47-63Hz)
  • Inrush Current (100/200VAC): 30A
  • Hold Up Time (Typ) at 100VAC: 20 ms
  • Power Factor Correction: Complies with EN61000-3 Class A (0.99 typ)
  • Temperature Range: Operating: 0 - 50°C; Storage: -20 to +70°C
  • Humidity (non condensing): Operating: 30 - 90% RH, Storage 10 - 95%RH
  • Cooling: Internal fan
  • Withstand Voltage: Input to Ground 2kVAC, Input to Output 3kVAC, Output to Ground 500VAC for 1 min
  • Isolation Resistance: >100M at 25°C & 70% RH
  • Vibration & Shock (non-op.): Vibration:10-55 Hz(1 min.) 2G constant X, Y, Z, when correctly mounted; Shock: <20G
  • Safety Agency Approvals: UL3111-1, EN61010-1, CE Mark
  • Conducted & Radiated EMI: EN55022-B conducted, A radiated, FCC Class B conducted, A radiated, VCCI-2 conducted, -1 radiated

The TDK Lambda ZUP36-24 is a 0-36 V, 0-24 A Zero up programmable DC Power Supply with an output power of 864 Watts. The ZUP36-24 is perfect for Industrial and Test applications.

Supplier's Site Datasheet
Bench Power Supply, Prog, 1Ch, 36V, 24A; Power Supply Output Type Tdk-Lambda - 83H8338 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 36V, 24A; Power Supply Output Type Tdk-Lambda
83H8338
Bench Power Supply, Prog, 1Ch, 36V, 24A; Power Supply Output Type Tdk-Lambda 83H8338
BENCH POWER SUPPLY, PROG, 1CH, 36V, 24A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, PROG, 1CH, 36V, 24A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZUP36-24-ND ZUP36-24 83H8338
Product Name Power Supplies (Test, Bench) DC Power Supply Bench Power Supply, Prog, 1Ch, 36V, 24A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1 DC Power Supply
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Voltage 0.0 to 36.0 volts 0.0 to 36.0 volts
DC Output Current 0.0 to 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details