TDK-Lambda Americas Inc., High Power Division Programmable Power Supply, 864W, Cal Du; Power Supply Output Type Tdk-Lambda ZUP36-24/U CAL DU

Description
PROGRAMMABLE POWER SUPPLY, 864W, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE POWER SUPPLY, 864W, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supply, 864W, Cal Du; Power Supply Output Type Tdk-Lambda - 12AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 864W, Cal Du; Power Supply Output Type Tdk-Lambda
12AC6007
Programmable Power Supply, 864W, Cal Du; Power Supply Output Type Tdk-Lambda 12AC6007
PROGRAMMABLE POWER SUPPLY, 864W, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 864W, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6007
Product Name Programmable Power Supply, 864W, Cal Du; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details