TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP20-40

Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet
Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - ZUP20-40-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP20-40-ND
Power Supplies (Test, Bench) ZUP20-40-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 20V, 40A; Power Supply Output Type Tdk-Lambda - 81H1115 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 20V, 40A; Power Supply Output Type Tdk-Lambda
81H1115
Bench Power Supply, Prog, 1Ch, 20V, 40A; Power Supply Output Type Tdk-Lambda 81H1115
BENCH POWER SUPPLY, PROG, 1CH, 20V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 20V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:40A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZUP20-40-ND 81H1115
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 20V, 40A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP
DC Output Voltage 0.0 to 20.0 volts 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details