TDK-Lambda Americas Inc., High Power Division Pwr Supply, Bench, Adj, 20V/20A, Cal Du; Power Supply Output Type Tdk-Lambda ZUP20-20/U CAL DU

Description
PWR SUPPLY, BENCH, ADJ, 20V/20A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY, BENCH, ADJ, 20V/20A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply, Bench, Adj, 20V/20A, Cal Du; Power Supply Output Type Tdk-Lambda - 12AC6001 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Bench, Adj, 20V/20A, Cal Du; Power Supply Output Type Tdk-Lambda
12AC6001
Pwr Supply, Bench, Adj, 20V/20A, Cal Du; Power Supply Output Type Tdk-Lambda 12AC6001
PWR SUPPLY, BENCH, ADJ, 20V/20A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY, BENCH, ADJ, 20V/20A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6001
Product Name Pwr Supply, Bench, Adj, 20V/20A, Cal Du; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1427-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers