TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP10-80

Description
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet
Description
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - ZUP10-80-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP10-80-ND
Power Supplies (Test, Bench) ZUP10-80-ND
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Test and Measurement - Equipment - Power Supplies (Test, Bench) - 1171397-ZUP10-80 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement - Equipment - Power Supplies (Test, Bench)
1171397-ZUP10-80
Test and Measurement - Equipment - Power Supplies (Test, Bench) 1171397-ZUP10-80
Win Source Part Number: 1171397-ZUP10-80 Category: Test and Measurement>Equipmen t - Power Supplies (Test, Bench) Series: ZUP Type: Bench (AC to DC) Features: Memory, Programmable, RS232 and RS485 Interface Package: Bulk Standard Package: 1 Power (Watts): 800W Voltage - Output: 0 ~ 10VDC Current - Output: 0 ~ 80A Ripple: 8mV Weight: 13 lbs (5.9 kg) Display Type: Digital Number of Characters: 3 Number of Outputs: 1 Accuracy - Voltmeter; Ammeter: 0.02% + 8mV Voltage Regulation - Line: 1mV + 0.005% Voltage Regulation - Load: 2mV + 0.005% Current Regulation - Line: 0.01% + 5mA Current Regulation - Load: 0.07% + 10mA Voltage - Supply: 85 ~ 265VAC Dimension: 13.780" L x 5.512" W x 4.882" H (350.00mm x 140.00mm x 124.00mm) Alternative Parts (Cross-Reference): ZUP1080; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Mfr: TDK-Lambda Americas Inc Other Names: ZUP1080 Base Product Number: ZUP10

Win Source Part Number: 1171397-ZUP10-80
Category: Test and Measurement>Equipment - Power Supplies (Test, Bench)
Series: ZUP
Type: Bench (AC to DC)
Features: Memory, Programmable, RS232 and RS485 Interface
Package: Bulk
Standard Package: 1
Power (Watts): 800W
Voltage - Output: 0 ~ 10VDC
Current - Output: 0 ~ 80A
Ripple: 8mV
Weight: 13 lbs (5.9 kg)
Display Type: Digital
Number of Characters: 3
Number of Outputs: 1
Accuracy - Voltmeter; Ammeter: 0.02% + 8mV
Voltage Regulation - Line: 1mV + 0.005%
Voltage Regulation - Load: 2mV + 0.005%
Current Regulation - Line: 0.01% + 5mA
Current Regulation - Load: 0.07% + 10mA
Voltage - Supply: 85 ~ 265VAC
Dimension: 13.780" L x 5.512" W x 4.882" H (350.00mm x 140.00mm x 124.00mm)
Alternative Parts (Cross-Reference): ZUP1080;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Mfr: TDK-Lambda Americas Inc
Other Names: ZUP1080
Base Product Number: ZUP10

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 10V, 80A; Power Supply Output Type Tdk-Lambda - 87H5094 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 10V, 80A; Power Supply Output Type Tdk-Lambda
87H5094
Bench Power Supply, Prog, 1Ch, 10V, 80A; Power Supply Output Type Tdk-Lambda 87H5094
BENCH POWER SUPPLY, PROG, 1CH, 10V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 10V, 80A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZUP10-80-ND 1171397-ZUP10-80 87H5094
Product Name Power Supplies (Test, Bench) Test and Measurement - Equipment - Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 10V, 80A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP
DC Output Voltage 0.0 to 10.0 volts 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details