The ZUP10-40 is a programmable DC power supply offering constant voltage and constant current modes, with a voltage range of 0 to 10 V and current range of 0 to 40 A, delivering up to 400 W. It features digital meters, built-in RS232 and RS485 interfaces, remote sense capability, and supports series and parallel operation. The unit is designed for bench or rack mounting, with a weight of 3.2 kg, and operates within a temperature range of 0°C to 50°C. Safety approvals include UL3111-1, EN61010-1, and CE Mark. Output ripple and noise are specified as 5 mV (5 Hz-1 MHz) and 50 mV (20 MHz BW). Efficiency is 79% at 100 VAC and 82% at 200 VAC. The part number suffix "/U" is not documented, but the base model ZUP10-40 is covered.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Win Source Part Number: 1102392-ZUP10-40/U
Category: Test and Measurement>Equipmen
Series: ZUP
Type: Bench (AC to DC)
Features: Memory, Programmable, RS232 and RS485 Interface
Package: Bulk
Standard Package: 1
Power (Watts): 400W
Voltage - Output: 0 ~ 10VDC
Current - Output: 0 ~ 40A
Ripple: 5mV
Weight: 7.1 lbs (3.2 kg)
Display Type: Digital
Number of Characters: 3
Number of Outputs: 1
Accuracy - Voltmeter; Ammeter: 0.02% + 8mV
Voltage Regulation - Line: 1mV + 0.005%
Voltage Regulation - Load: 2mV + 0.005%
Current Regulation - Line: 0.01% + 2mA
Current Regulation - Load: 0.01% + 5mA
Voltage - Supply: 85 ~ 265VAC
Dimension: 13.780" L x 4.882" W x 2.756" H (350.00mm x 124.00mm x 70.00mm)
Alternative Parts (Cross-Reference): Z10-40-U; HLG-600H-12B; HLG-600H-12A; SP-320-7.5; PBA300F-7R5; CDS4004812ZUP10-40-U
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Mfr: TDK-Lambda Americas Inc
Other Names: ZUP1040/U,ZUP1040U,2
Base Product Number: ZUP10
Product Status: Not For New Designs
POWER SUPPLY, BENCH, 10V, 400W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Supply Voltage Min:85VAC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZUP10-40/U | 285-1669-ND | 1102392-ZUP10-40/U | 10M5304 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Test and Measurement - Equipment - Power Supplies (Test, Bench) | Power Supply, Bench, 10V, 400W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | ||
| Technology | Switching Power Supply | |||
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | |||
| Operating Temperature | 0 to 50 C (32 to 122 F) | |||
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 | ROHS COMP | RoHS Compliant |