The ZUP10-80 is a programmable bench or rack-mountable power supply delivering up to 800 W at 0-10 V and 0-80 A, with constant voltage and constant current modes. It features built-in RS232 and RS485 interfaces, remote sense up to 0.5 V compensation, and analog voltage or resistance programming. It accepts 85-265 VAC input and complies with UL3111-1, EN61010-1, and CE Mark standards. Output ripple is 90 mV (5 Hz-1 MHz) and 100 mV (20 MHz BW). Efficiency is 77% at 100 VAC and 81% at 200 VAC. A 3.5-digit voltage display and 3-digit current display show outputs with 0.2% ± 2 digit and 0.5% ± 3 digit accuracy, respectively. Weight is 5.8 kg. It supports series (up to two) and parallel (up to five) operation. A three-year warranty is provided.
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZUP 10-80 |
| Product Name | Programmable Rack Bench Mount power supply |
| Type | Programmable Power Supply |
| Regulatory Compliance | Approvals - UL3111-1, EN61010-1, CE Mark |
| DC Output Voltage | 10.0 volts |