Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZUP 10-20 |
| Product Name | Programmable Rack Bench Mount power supply |
| Type | Programmable Power Supply |
| Regulatory Compliance | Approvals - UL3111-1, EN61010-1, CE Mark |
| DC Output Voltage | 10.0 volts |