TDK-Lambda Americas Inc. AC-DC Power Supplies ZPT40-5245N

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZPT40-5245N is a 40W AC-DC power supply with a 2 x 4 x 1.2 inch footprint, offering triple outputs of +5.0V at 5.0A, +24.0V at 1.0A, and -5.0V at 0.5A. It operates from 90-264VAC input with 88% efficiency, supports hold-up times of 8ms at 115VAC, and includes continuous hiccup-mode short circuit and overvoltage protection. It complies with IEC/UL/CSA/EN62368-1, 60950-1, CE Mark, EN55022-B, and FCC Class B EMI standards, and meets EN61000-4-2,-3,-4,-6,-8 immunity requirements. Operating temperature ranges from 0 to +70°C with linear derating from 50°C, and it cools via convection. The unit weighs 170g and carries a two-year warranty.

Datasheet Summary
Powered by GS/AI

The ZPT40-5245N is a 40W AC-DC power supply with a 2 x 4 x 1.2 inch footprint, offering triple outputs of +5.0V at 5.0A, +24.0V at 1.0A, and -5.0V at 0.5A. It operates from 90-264VAC input with 88% efficiency, supports hold-up times of 8ms at 115VAC, and includes continuous hiccup-mode short circuit and overvoltage protection. It complies with IEC/UL/CSA/EN62368-1, 60950-1, CE Mark, EN55022-B, and FCC Class B EMI standards, and meets EN61000-4-2,-3,-4,-6,-8 immunity requirements. Operating temperature ranges from 0 to +70°C with linear derating from 50°C, and it cools via convection. The unit weighs 170g and carries a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZPT40-5245N - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZPT40-5245N
AC-DC Power Supplies ZPT40-5245N
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZPT40-5245N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZPT40-5245N-ND
AC DC Converters 285-ZPT40-5245N-ND
Open Frame AC DC Converters 3 Output 5V 24V -5V 3.2A, 1A, 300mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V -5V 3.2A, 1A, 300mA 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number ZPT40-5245N 285-ZPT40-5245N-ND
Product Name AC-DC Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details