TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZPSA60-30

Description
Win Source Part Number: 1042241-ZPSA60-30 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VOF-100-24; ZPSA609; LS35-24; CSS65-24; S8VK-G01524; S8VK-G01512; NLP40-7615JZPSA-60-3 0; ZPSA6030; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA60-30,ZPSA6030,Z PSA6030-ND,285-ZPSA6 0-30 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1042241-ZPSA60-30 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VOF-100-24; ZPSA609; LS35-24; CSS65-24; S8VK-G01524; S8VK-G01512; NLP40-7615JZPSA-60-3 0; ZPSA6030; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA60-30,ZPSA6030,Z PSA6030-ND,285-ZPSA6 0-30 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1042241-ZPSA60-30 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1042241-ZPSA60-30
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1042241-ZPSA60-30
Win Source Part Number: 1042241-ZPSA60-30 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 30V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VOF-100-24; ZPSA609; LS35-24; CSS65-24; S8VK-G01524; S8VK-G01512; NLP40-7615JZPSA-60-3 0; ZPSA6030; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA60-30,ZPSA6030,Z PSA6030-ND,285-ZPSA6 0-30 Approval Agency: CE

Win Source Part Number: 1042241-ZPSA60-30
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZPSA60 (60W)
Type: Open Frame
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 60W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 30V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm)
Alternative Parts (Cross-Reference): VOF-100-24; ZPSA609; LS35-24; CSS65-24; S8VK-G01524; S8VK-G01512; NLP40-7615JZPSA-60-30; ZPSA6030;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 2 A
Mfr: TDK-Lambda Americas Inc
Other Names: ZPSA60-30,ZPSA6030,ZPSA6030-ND,285-ZPSA60-30
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1042241-ZPSA60-30
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY - 872322-FSEZ1307MY - Win Source Electronics
Specs
Package Type SOIC; Other; 7-SOIC
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details