TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZPSA60-24

Description
Win Source Part Number: 1047172-ZPSA60-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VDRS-60-24; ZPSA60-30; LS50-24; MVAB120-24; MDR-60-24; DR-60-24; PLN-60-24ZPSA-60-24; ZPSA60-24.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-ZPSA60-24,ZPSA60 24,285-1843,ZPSA60-2 4,285-1843-ND Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1047172-ZPSA60-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VDRS-60-24; ZPSA60-30; LS50-24; MVAB120-24; MDR-60-24; DR-60-24; PLN-60-24ZPSA-60-24; ZPSA60-24.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-ZPSA60-24,ZPSA60 24,285-1843,ZPSA60-2 4,285-1843-ND Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1047172-ZPSA60-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1047172-ZPSA60-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1047172-ZPSA60-24
Win Source Part Number: 1047172-ZPSA60-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA60 (60W) Type: Open Frame Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 60W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm) Alternative Parts (Cross-Reference): VDRS-60-24; ZPSA60-30; LS50-24; MVAB120-24; MDR-60-24; DR-60-24; PLN-60-24ZPSA-60-24; ZPSA60-24.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.5 A Mfr: TDK-Lambda Americas Inc Other Names: 285-ZPSA60-24,ZPSA60 24,285-1843,ZPSA60-2 4,285-1843-ND Approval Agency: CE

Win Source Part Number: 1047172-ZPSA60-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZPSA60 (60W)
Type: Open Frame
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 60W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 86%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 4.00" L x 2.00" W x 1.07" H (101.6mm x 50.8mm x 27.1mm)
Alternative Parts (Cross-Reference): VDRS-60-24; ZPSA60-30; LS50-24; MVAB120-24; MDR-60-24; DR-60-24; PLN-60-24ZPSA-60-24; ZPSA60-24.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 2.5 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-ZPSA60-24,ZPSA6024,285-1843,ZPSA60-24,285-1843-ND
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1047172-ZPSA60-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5041A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 226 to 390 volts
View Details