TDK-Lambda Americas Inc., High Power Division POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07 ZPSA4024

Description
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07
Datasheet
Description
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07 - 70177405 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07
70177405
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07 70177405
POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07

POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Tdk-Lambda - 94M5305 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Tdk-Lambda
94M5305
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Tdk-Lambda 94M5305
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 1.67A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Height:27.1mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 1.67A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Height:27.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70177405 94M5305
Product Name POWER SUPPLY, AC-DC, OUTPUT 24V 1.67A, 40W, 90-264VAC, 2 X 4 X 1.07 Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details