TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZPSA20-5

Description
Win Source Part Number: 1086045-ZPSA20-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA20 (14-20W) Type: Open Frame Features: DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 20W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 3.50" L x 2.00" W x 0.79" H (88.9mm x 50.8mm x 20.0mm) Alternative Parts (Cross-Reference): RP20-4805SEW; ZPSA20-3R3; ZPSA20-9; ZPSA20-15; NLP40-7615JZPSA-20-5 ; ZPSA205; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.4 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA205,285-1745 Base Product Number: ZPSA20 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1086045-ZPSA20-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA20 (14-20W) Type: Open Frame Features: DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 20W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 3.50" L x 2.00" W x 0.79" H (88.9mm x 50.8mm x 20.0mm) Alternative Parts (Cross-Reference): RP20-4805SEW; ZPSA20-3R3; ZPSA20-9; ZPSA20-15; NLP40-7615JZPSA-20-5 ; ZPSA205; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.4 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA205,285-1745 Base Product Number: ZPSA20 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1086045-ZPSA20-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1086045-ZPSA20-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1086045-ZPSA20-5
Win Source Part Number: 1086045-ZPSA20-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA20 (14-20W) Type: Open Frame Features: DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 20W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C Dimension: 3.50" L x 2.00" W x 0.79" H (88.9mm x 50.8mm x 20.0mm) Alternative Parts (Cross-Reference): RP20-4805SEW; ZPSA20-3R3; ZPSA20-9; ZPSA20-15; NLP40-7615JZPSA-20-5 ; ZPSA205; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 4.4 A Mfr: TDK-Lambda Americas Inc Other Names: ZPSA205,285-1745 Base Product Number: ZPSA20 Approval Agency: CE

Win Source Part Number: 1086045-ZPSA20-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZPSA20 (14-20W)
Type: Open Frame
Features: DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 20W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 82%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 3.50" L x 2.00" W x 0.79" H (88.9mm x 50.8mm x 20.0mm)
Alternative Parts (Cross-Reference): RP20-4805SEW; ZPSA20-3R3; ZPSA20-9; ZPSA20-15; NLP40-7615JZPSA-20-5; ZPSA205;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 4.4 A
Mfr: TDK-Lambda Americas Inc
Other Names: ZPSA205,285-1745
Base Product Number: ZPSA20
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1086045-ZPSA20-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - 1183145-ICE3BR1765J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQLDTU - 919406-FSQ0765RQLDTU - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters - LM75-20B15 - 877557-LM75-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details