TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZPSA100-48

Description
Win Source Part Number: 1090772-ZPSA100-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA100 (100W) Type: Open Frame Features: DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm) Alternative Parts (Cross-Reference): S8VK-G03012; ZPSA1009; ZPSA20-9; ZPSA20-12; S8VK-G06024; S8VK-G06012ZPSA-100- 48; ZPSA10048; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.1 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2102,ZPSA100-48, ZPSA10048,285-2102-N D,285-ZPSA100-48 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1090772-ZPSA100-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA100 (100W) Type: Open Frame Features: DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm) Alternative Parts (Cross-Reference): S8VK-G03012; ZPSA1009; ZPSA20-9; ZPSA20-12; S8VK-G06024; S8VK-G06012ZPSA-100- 48; ZPSA10048; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.1 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2102,ZPSA100-48, ZPSA10048,285-2102-N D,285-ZPSA100-48 Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1090772-ZPSA100-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1090772-ZPSA100-48
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1090772-ZPSA100-48
Win Source Part Number: 1090772-ZPSA100-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZPSA100 (100W) Type: Open Frame Features: DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm) Alternative Parts (Cross-Reference): S8VK-G03012; ZPSA1009; ZPSA20-9; ZPSA20-12; S8VK-G06024; S8VK-G06012ZPSA-100- 48; ZPSA10048; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 2.1 A Mfr: TDK-Lambda Americas Inc Other Names: 285-2102,ZPSA100-48, ZPSA10048,285-2102-N D,285-ZPSA100-48 Product Status: Obsolete Approval Agency: CE

Win Source Part Number: 1090772-ZPSA100-48
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZPSA100 (100W)
Type: Open Frame
Features: DC Input Capable, PFC, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm)
Alternative Parts (Cross-Reference): S8VK-G03012; ZPSA1009; ZPSA20-9; ZPSA20-12; S8VK-G06024; S8VK-G06012ZPSA-100-48; ZPSA10048;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 2.1 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-2102,ZPSA100-48,ZPSA10048,285-2102-ND,285-ZPSA100-48
Product Status: Obsolete
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1090772-ZPSA100-48
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 77 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details