The ZPSA100-15 is a 100W AC-DC power supply in the ZPSA100 series, designed for applications such as video/audio routers, datacom, and test and measurement systems. It provides a 15V output at up to 6.7A with a voltage accuracy of ±1%, line regulation of ±0.5%, and load regulation of ±1%. The unit accepts a wide input range of 90-264VAC or 120-370VDC, operates from 0 to +70°C with air flow, and has a low profile measuring 127 × 76.2 × 26.6 mm. It features foldback short circuit protection, overvoltage auto-recovery at 110-130% of nominal, 16ms hold-up time at 115VAC, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 264 VAC, 120 ~ 370 VDC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 6.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:26.6mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPSA100-15 | 285-ZPSA100-15-ND | 24T9677 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 100W, 6.7A, 15V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Single output Industry standard footprints Low profile | Power Factor Correction | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |