The ZPS60-5 is a 60W single-output AC-DC power supply with a 5.0V output at up to 8.0A, designed for industrial applications. It features a 2 x 4 x 1.2 inch industry-standard footprint and operates from 90 to 264VAC input. The supply offers up to 78% efficiency, maintains ±1% voltage accuracy, and includes continuous hiccup-mode short-circuit protection. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZPS60-5 | 52K4898 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |