TDK-Lambda Americas Inc. AC-DC Power Supplies ZPS60-30

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZPS60-30 is a 60W single-output AC-DC power supply in a 2 x 4 x 1.2 inch industry-standard footprint, designed for convection cooling. It accepts a wide input range of 90-264VAC or 120-370VDC and provides a 30V output at up to 2.0A with 86% efficiency. It features continuous hiccup-mode short-circuit protection, overvoltage protection at 110-130% of nominal, and a hold-up time of 8ms at 115VAC. Operating temperature ranges from 0°C to 70°C, with linear derating to 25% load at 70°C. The unit complies with IEC/UL/CSA/EN62368-1, 60950-1, CE Mark, and meets EN55022-B and FCC Class B emissions standards, with immunity to EN61000-4-2, -3, -4, -5, -6, -8. It includes a green LED indicator and carries a two-year warranty.

Datasheet Summary
Powered by GS/AI

The ZPS60-30 is a 60W single-output AC-DC power supply in a 2 x 4 x 1.2 inch industry-standard footprint, designed for convection cooling. It accepts a wide input range of 90-264VAC or 120-370VDC and provides a 30V output at up to 2.0A with 86% efficiency. It features continuous hiccup-mode short-circuit protection, overvoltage protection at 110-130% of nominal, and a hold-up time of 8ms at 115VAC. Operating temperature ranges from 0°C to 70°C, with linear derating to 25% load at 70°C. The unit complies with IEC/UL/CSA/EN62368-1, 60950-1, CE Mark, and meets EN55022-B and FCC Class B emissions standards, with immunity to EN61000-4-2, -3, -4, -5, -6, -8. It includes a green LED indicator and carries a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZPS60-30 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZPS60-30
AC-DC Power Supplies ZPS60-30
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
30V@2A Rohs Compliant Tdk-Lambda - 51M3247 - Newark, An Avnet Company
Chicago, IL, United States
30V@2A Rohs Compliant Tdk-Lambda
51M3247
30V@2A Rohs Compliant Tdk-Lambda 51M3247
30V@2A ROHS COMPLIANT: YES

30V@2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZPS60-30 51M3247
Product Name AC-DC Power Supplies 30V@2A Rohs Compliant Tdk-Lambda
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-28/FX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers