TDK-Lambda Americas Inc. AC-DC Power Supplies ZPS60-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZPS60-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZPS60-24
AC-DC Power Supplies ZPS60-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZPS60-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZPS60-24-ND
AC DC Converters 285-ZPS60-24-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 5288110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
5288110
Switching Power Supplies 5288110
TDK-Lambda ZPS60-24

TDK-Lambda ZPS60-24

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda - 52K4893 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda
52K4893
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda 52K4893
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant - 70177207 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant
70177207
Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant 70177207
Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant

Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZPS60-24 285-ZPS60-24-ND 5288110 52K4893 70177207
Product Name AC-DC Power Supplies AC DC Converters Switching Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda Power Supply, Single Output, 24 Volts @2.5 Amps, 60 Watts, RoHS Compliant
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Linear Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-10kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-18/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers