The ZPS40-9 is a 40W single-output AC-DC power supply with a 9.0V output, designed for industrial applications. It operates from a wide input range of 90-264VAC or 120-370VDC and achieves up to 82% efficiency. The unit has a 2 x 4 x 1.2 inch footprint with convection cooling and operates from 0 to 70°C, derating linearly to 25% load between 40°C and 70°C. It features continuous hiccup-mode short-circuit protection, overvoltage protection at 110-130% of nominal output, and holds up for 8ms at 115VAC input. The device meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply, Single Output, 9 Volts @ 4.45 Amps, 40 Watts, RoHS Compliant
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 4.45A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPS40-9 | 70177199 | 52K4890 |
| Product Name | AC-DC Power Supplies | Power Supply, Single Output, 9 Volts @ 4.45 Amps, 40 Watts, RoHS Compliant | Ac-Dc Converter, Open Frame, 1 O/p, 40W, 4.45A, 9V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | Linear Power Supply | |
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |