The ZPS40-5 is a 40W single-output AC-DC power supply with a 5.0V output, designed for industrial applications. It features a 2 x 4 x 1.2 inch footprint, convection cooling, and operates from 90 to 264VAC input. It achieves up to 78% efficiency, has ±1% voltage accuracy, and regulates output within ±1% across load variations. It includes continuous hiccup-mode short-circuit protection and overvoltage protection at 110-130% of nominal. The unit meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes
Power Supply, Single Output, 5 Volts, 6Amps, 30 Watts, RoHS Compliant
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPS40-5 | 5287971 | 52K4889 | 70177197 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda | Power Supply, Single Output, 5 Volts, 6Amps, 30 Watts, RoHS Compliant |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | |
| Technology | Switching Power Supply | Linear Power Supply | ||
| Form Factor | Open Frame | Open Frame | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | RoHS Compliant |