The ZPS40-36 is a 40W single-output AC-DC power supply in a 2 x 4 x 1.2 inch industry-standard footprint, designed for industrial applications. It accepts a wide AC input range of 90-264VAC (47-440Hz) or 120-370VDC, provides a 36V output at up to 1.11A, and achieves up to 87% efficiency. The unit features continuous short-circuit protection in hiccup mode, overvoltage protection at 110-130% of nominal, and holds up for 8ms at 115VAC input. Operating temperature ranges from 0 to 70°C with linear derating to 25% load at 70°C. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, OPEN FRAME, 1 O/P, 40W, 1.11A, 36V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:36V; Output Current - Output 1:1.11A; Product Range:ZPS40/60 Series; External Depth:4"; Height:30.48mmRoHS Compliant: Yes
Power Supply, Single Output, 36 Volts @1.11 Amps, 40 Watts, RoHS Compliant
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPS40-36 | 52K4887 | 70177211 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Open Frame, 1 O/p, 40W, 1.11A, 36V; No. Of Outputs Tdk-Lambda | Power Supply, Single Output, 36 Volts @1.11 Amps, 40 Watts, RoHS Compliant |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply |
| Technology | Switching Power Supply | Linear Power Supply | |
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 |