TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies ZPD40-512

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZPD40-512 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZPD40-512
AC-DC Power Supplies ZPD40-512
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZPD40-512-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZPD40-512-ND
AC DC Converters 285-ZPD40-512-ND
Open Frame AC DC Converters 2 Output 5V 12V 3.2A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 3.2A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Tdk-Lambda - 52K4880 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Tdk-Lambda
52K4880
Ac-Dc Conv, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Tdk-Lambda 52K4880
AC-DC CONV, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Frequency:440Hz RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 2 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):50W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Frequency:440Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp. - 70177216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp.
70177216
Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp. 70177216
Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp.

Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp.

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ZPD40-512 285-ZPD40-512-ND 52K4880 70177216
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Conv, Open Frame, 2 O/p, 40W, 5V, 12V; Power Supply Approvals Tdk-Lambda Power Supply, Dual Output, 40 Watts, O1: +5V @ 3.2A, O2: +12V @ 2A, RoHS Comp.
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Linear Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1U Front End Power supply - FPS1000 24/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details