TDK Corporation Quad SMD 200Ohm 20MHz Inductor and Choke ZJYS51R5-4PT

Description
Common Mode Chokes Quad 200Ohm 20MHz to 300MHz 2A 0.06Ohm DCR SMD T/R Product overview: ZJYS51R5-4PT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 200Ohm, 20MHz, 300MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 200Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-4PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Quad 200Ohm 20MHz to 300MHz 2A 0.06Ohm DCR SMD T/R Product overview: ZJYS51R5-4PT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 200Ohm, 20MHz, 300MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 200Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-4PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad SMD 200Ohm 20MHz Inductor and Choke - 839-ZJYS51R5-4PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SMD 200Ohm 20MHz Inductor and Choke
839-ZJYS51R5-4PT
Quad SMD 200Ohm 20MHz Inductor and Choke 839-ZJYS51R5-4PT
Common Mode Chokes Quad 200Ohm 20MHz to 300MHz 2A 0.06Ohm DCR SMD T/R Product overview: ZJYS51R5-4PT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 200Ohm, 20MHz, 300MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 200Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-4PT can be used for catalog matching and distributor lookup.

Common Mode Chokes Quad 200Ohm 20MHz to 300MHz 2A 0.06Ohm DCR SMD T/R Product overview: ZJYS51R5-4PT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 200Ohm, 20MHz, 300MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 200Ohm, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-4PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ZJYS51R5-4PT
417834-ZJYS51R5-4PT
Common Mode Chokes - ZJYS51R5-4PT 417834-ZJYS51R5-4PT
Manufacturer: TDK Corporation Win Source Part Number: 417834-ZJYS51R5-4PT Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 4 Impedance @ Frequency: 200 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Temperature Range - Operating: -25°C to 85°C Dimension: Horizontal, 8 Gull Wing Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 417834-ZJYS51R5-4PT
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 2A
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.200" (5.08mm)
Number of Lines: 4
Impedance @ Frequency: 200 Ohm @ 100MHz
DC Resistance (DCR) (Max): 120 mOhm
Categories: Filters
Temperature Range - Operating: -25°C to 85°C
Dimension: Horizontal, 8 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ZJYS51R5-4PT 417834-ZJYS51R5-4PT
Product Name Quad SMD 200Ohm 20MHz Inductor and Choke Common Mode Chokes - ZJYS51R5-4PT
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Impedance 200 ohms 200 ohms
Packing Method Tape and Reel Tape Reel; Reel - TR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details