TDK Corporation Filters ZJYS51R5-2PAT

Description
Manufacturer: TDK Corporation Win Source Part Number: 417831-ZJYS51R5-2PAT Category: Filters Family: Common Mode Chokes Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 417831-ZJYS51R5-2PAT Category: Filters Family: Common Mode Chokes Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Manufacturer: TDK Corporation Win Source Part Number: 417831-ZJYS51R5-2PAT Category: Filters Family: Common Mode Chokes Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 417831-ZJYS51R5-2PAT
Category: Filters
Family: Common Mode Chokes
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 417831-ZJYS51R5-2PAT
Product Name Filters
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7443ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
 - AFS20A20-1910.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.91E6 kHz
View Details
2 suppliers