4 Line Common Mode Choke Through Hole 200 Ohms @ 100MHz 500mA DCR 250mOhm
Manufacturer: TDK Corporation
Win Source Part Number: 800329-ZJY51R5-M4PA-
Series: ZJY
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Voltage Rating - DC: 50V
Filter Type: Power, Signal Line
Number of Lines: 4
Impedance @ Frequency: 200 Ohm @ 100MHz
Part Status: Obsolete(EOL)
Family Name: ZJY
Categories: Filters
Dimension: 0.413" L x 0.300" W (10.50mm x 7.62mm)
Height (Maximum): 0.230" (5.84mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 250 mOhm
Alternative Parts (Cross-Reference): ZJYS51R5-M4PAT-01; ACP3225-102-2P-T000;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
CMC 500MA 4LN 200 OHM TH Product overview: ZJY51R5-M4PA-01 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJY51R5-M4PA-01 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6704-5-ND | 800329-ZJY51R5-M4PA-01 | 839-ZJY51R5-M4PA-01 |
| Product Name | Common Mode Chokes | Common Mode Chokes - ZJY51R5-M4PA-01 | 500MA 200 OHM Inductor and Choke |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.2500 ohms | 0.2500 ohms |