Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027388-ZJK5103-05
Current Rating: 3 A
Length: 12.5 mm
Height: 8 mm
Width: 4.5 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): ZJK5103-05ZJK510305;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027388-ZJK5103-05 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZJK5103-05 |