TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, Flat, 30 Ohm; Impedance @ 100Mhz Tdk ZCAT4625-3430D-BK

Description
FERRITE CORE, SPLIT, FLAT, 30 OHM; Impedance @ 100MHz:-; Frequency Min:50MHz; Frequency Max:500MHz; Cable Width x Thickness:34mm x 1.3mm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, FLAT, 30 OHM; Impedance @ 100MHz:-; Frequency Min:50MHz; Frequency Max:500MHz; Cable Width x Thickness:34mm x 1.3mm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, Flat, 30 Ohm; Impedance @ 100Mhz Tdk - 17X9464 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, Flat, 30 Ohm; Impedance @ 100Mhz Tdk
17X9464
Ferrite Core, Split, Flat, 30 Ohm; Impedance @ 100Mhz Tdk 17X9464
FERRITE CORE, SPLIT, FLAT, 30 OHM; Impedance @ 100MHz:-; Frequency Min:50MHz; Frequency Max:500MHz; Cable Width x Thickness:34mm x 1.3mm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FERRITE CORE, SPLIT, FLAT, 30 OHM; Impedance @ 100MHz:-; Frequency Min:50MHz; Frequency Max:500MHz; Cable Width x Thickness:34mm x 1.3mm; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Flat Cable, 34Mm X 1.3Mm, 500Mhz; Impedance Tdk - 90R3130 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 34Mm X 1.3Mm, 500Mhz; Impedance Tdk
90R3130
Ferrite Core, Flat Cable, 34Mm X 1.3Mm, 500Mhz; Impedance Tdk 90R3130
FERRITE CORE, FLAT CABLE, 34MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 34MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 17X9464
Product Name Ferrite Core, Split, Flat, 30 Ohm; Impedance @ 100Mhz Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details