TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT2235-1030A ZCAT2235-1030A

Description
Manufacturer: TDK Corporation Win Source Part Number: 054555-ZCAT2235-1030 A Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 054555-ZCAT2235-1030 A Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2235-1030A
054555-ZCAT2235-1030A
Ferrite Cores - Cables and Wiring - ZCAT2235-1030A 054555-ZCAT2235-1030A
Manufacturer: TDK Corporation Win Source Part Number: 054555-ZCAT2235-1030 A Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: TDK Corporation
Win Source Part Number: 054555-ZCAT2235-1030A
Type: Round
Length: 1.378" (35.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.394" Dia (10.00mm)
Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm)
Categories: Filters
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
100 OHM Cable Assembly - 840-ZCAT2235-1030A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Cable Assembly
840-ZCAT2235-1030A
100 OHM Cable Assembly 840-ZCAT2235-1030A
FERRITE CORE 100 OHM HINGED 10MM Product overview: ZCAT2235-1030A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 100 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2235-1030A can be used for catalog matching and distributor lookup.

FERRITE CORE 100 OHM HINGED 10MM Product overview: ZCAT2235-1030A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 100 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2235-1030A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 054555-ZCAT2235-1030A 840-ZCAT2235-1030A
Product Name Ferrite Cores - Cables and Wiring - ZCAT2235-1030A 100 OHM Cable Assembly
Cable Length 0.1148 ft (0.3500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details