TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT2235-1030A-BK ZCAT2235-1030A-BK

Description
Manufacturer: TDK Corporation Win Source Part Number: 054557-ZCAT2235-1030 A-BK Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 054557-ZCAT2235-1030 A-BK Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2235-1030A-BK
054557-ZCAT2235-1030A-BK
Ferrite Cores - Cables and Wiring - ZCAT2235-1030A-BK 054557-ZCAT2235-1030A-BK
Manufacturer: TDK Corporation Win Source Part Number: 054557-ZCAT2235-1030 A-BK Type: Round Length: 1.378" (35.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.394" Dia (10.00mm) Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400

Manufacturer: TDK Corporation
Win Source Part Number: 054557-ZCAT2235-1030A-BK
Type: Round
Length: 1.378" (35.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.394" Dia (10.00mm)
Outer Dimension: 0.787" W x 0.846" H (20.00mm x 21.50mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package: 400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 054557-ZCAT2235-1030A-BK
Product Name Ferrite Cores - Cables and Wiring - ZCAT2235-1030A-BK
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details