TDK Corporation 80 OHM Cable Assembly ZCAT2132-1130-BK

Description
FERRITE CORE 80 OHM HINGED 11MM Product overview: ZCAT2132-1130-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2132-1130-BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 80 OHM HINGED 11MM Product overview: ZCAT2132-1130-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2132-1130-BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 OHM Cable Assembly - 840-ZCAT2132-1130-BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Cable Assembly
840-ZCAT2132-1130-BK
80 OHM Cable Assembly 840-ZCAT2132-1130-BK
FERRITE CORE 80 OHM HINGED 11MM Product overview: ZCAT2132-1130-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2132-1130-BK can be used for catalog matching and distributor lookup.

FERRITE CORE 80 OHM HINGED 11MM Product overview: ZCAT2132-1130-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2132-1130-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2132-1130-BK
054554-ZCAT2132-1130-BK
Ferrite Cores - Cables and Wiring - ZCAT2132-1130-BK 054554-ZCAT2132-1130-BK
Manufacturer: TDK Corporation Win Source Part Number: 054554-ZCAT2132-1130 -BK Type: Round Length: 1.417" (36.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.433" Dia (11.00mm) Outer Dimension: 0.807" Dia (20.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 480

Manufacturer: TDK Corporation
Win Source Part Number: 054554-ZCAT2132-1130-BK
Type: Round
Length: 1.417" (36.00mm)
Mounting: Chassis Mount
Material: 30
Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.433" Dia (11.00mm)
Outer Dimension: 0.807" Dia (20.50mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 480

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-ZCAT2132-1130-BK 054554-ZCAT2132-1130-BK
Product Name 80 OHM Cable Assembly Ferrite Cores - Cables and Wiring - ZCAT2132-1130-BK
Cable Length 0.1181 ft (0.3599 dm)
Unlock Full Specs
to access all available technical data