Manufacturer: TDK Corporation
Win Source Part Number: 036695-ZCAT2035-0930
Type: Round
Length: 1.378" (35.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.354" Dia (9.00mm)
Outer Dimension: 0.685" W x 0.768" H (17.40mm x 19.50mm)
Family Name: ZCAT
Categories: Filters
Status: Active
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, United Kingdom, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 480
FERRITE CORE 100 OHM HINGED 9MM Product overview: ZCAT2035-0930A-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 100 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2035-0930A-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 036695-ZCAT2035-0930A-BK | 840-ZCAT2035-0930A-BK |
| Product Name | Ferrite Cores - Cables and Wiring - ZCAT2035-0930A-BK | 100 OHM Cable Assembly |
| Cable Length | 0.1148 ft (0.3500 dm) |