TDK Corporation Electronic Wholesale - ZCAT2032-0930 ZCAT2032-0930

Description
Manufacturer: TDK Corporation Win Source Part Number: 1282852-ZCAT2032-093 0 Series: ZCAT Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.354" Dia (9.00mm) Outer Dimension: 0.768" Dia (19.50mm) Family Name: ZCAT Categories: Filters Manufacturer Homepage: www.tdk.com Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 420
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1282852-ZCAT2032-093 0 Series: ZCAT Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.354" Dia (9.00mm) Outer Dimension: 0.768" Dia (19.50mm) Family Name: ZCAT Categories: Filters Manufacturer Homepage: www.tdk.com Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - ZCAT2032-0930
1282852-ZCAT2032-0930
Electronic Wholesale - ZCAT2032-0930 1282852-ZCAT2032-0930
Manufacturer: TDK Corporation Win Source Part Number: 1282852-ZCAT2032-093 0 Series: ZCAT Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.354" Dia (9.00mm) Outer Dimension: 0.768" Dia (19.50mm) Family Name: ZCAT Categories: Filters Manufacturer Homepage: www.tdk.com Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 420

Manufacturer: TDK Corporation
Win Source Part Number: 1282852-ZCAT2032-0930
Series: ZCAT
Type: Round
Length: 1.417" (36.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 100 Ohm @ 100MHz ~ 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.354" Dia (9.00mm)
Outer Dimension: 0.768" Dia (19.50mm)
Family Name: ZCAT
Categories: Filters
Manufacturer Homepage: www.tdk.com
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1282852-ZCAT2032-0930
Product Name Electronic Wholesale - ZCAT2032-0930
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - LTC6605IDJC-10#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Output Ripple Attenuator - QPO-2LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; Industrial; Portable Devices; Ripple Attenuator
View Details