TDK Corporation 50 OHM Cable Assembly ZCAT2017-0930

Description
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM Cable Assembly - 840-ZCAT2017-0930 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Cable Assembly
840-ZCAT2017-0930
50 OHM Cable Assembly 840-ZCAT2017-0930
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930 can be used for catalog matching and distributor lookup.

FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2017-0930
1282851-ZCAT2017-0930
Ferrite Cores - Cables and Wiring - ZCAT2017-0930 1282851-ZCAT2017-0930
Manufacturer: TDK Corporation Win Source Part Number: 1282851-ZCAT2017-093 0 Type: Round Mounting Style: Chassis Mount Length: 0.827" (21.00mm) Material: 30 Design: Hinged (Snap On) Inner Dimension: 0.354" Dia (9.00mm) Outer Dimension: 0.787" Dia (20.00mm) Family Name: ZCAT Categories: Filters Manufacturer Homepage: www.tdk.com Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial Manufacturer Pack Quantity: 640 MSL Level: 1 (Unlimited) Impedance at Frequency: 50Ohm at 100MHz ~ 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1282851-ZCAT2017-0930
Type: Round
Mounting Style: Chassis Mount
Length: 0.827" (21.00mm)
Material: 30
Design: Hinged (Snap On)
Inner Dimension: 0.354" Dia (9.00mm)
Outer Dimension: 0.787" Dia (20.00mm)
Family Name: ZCAT
Categories: Filters
Manufacturer Homepage: www.tdk.com
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Manufacturer Pack Quantity: 640
MSL Level: 1 (Unlimited)
Impedance at Frequency: 50Ohm at 100MHz ~ 500MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-ZCAT2017-0930 1282851-ZCAT2017-0930
Product Name 50 OHM Cable Assembly Ferrite Cores - Cables and Wiring - ZCAT2017-0930
Cable Length 0.0689 ft (0.2101 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details